IC REG LINEAR 1.2V 500MA 4TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
LDO Voltage Regulators Single High-Performance 500mA LDO
IC REG LINEAR 1.2V 500MA 4TDFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5524-1.2YMT-T5 | MIC5524-1.2YMT-T5 | MIC5524-1.2YMT-T5 | MIC5524-1.2YMT-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage | 1.2 volts | 1.2 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| IQ | 5.50E-5 amps | 5.50E-5 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Fixed |