Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC68200-1.8YML-TR MIC68200-1.8YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 107814-MIC68200-1.8Y ML-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 2A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V or Tracking Dropout Voltage-Max: 0.4V @ 1A Operating Supply Current: 15mA to 80mA Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 107814-MIC68200-1.8Y ML-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 2A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V or Tracking Dropout Voltage-Max: 0.4V @ 1A Operating Supply Current: 15mA to 80mA Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC68200-1.8YML-TR - 107814-MIC68200-1.8YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC68200-1.8YML-TR
107814-MIC68200-1.8YML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC68200-1.8YML-TR 107814-MIC68200-1.8YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 107814-MIC68200-1.8Y ML-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 2A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V or Tracking Dropout Voltage-Max: 0.4V @ 1A Operating Supply Current: 15mA to 80mA Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 107814-MIC68200-1.8YML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V or Tracking
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 15mA to 80mA
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
1.8V 1A Voltage Regulator IC
776-MIC68200-1.8YML-TR
1.8V 1A Voltage Regulator IC 776-MIC68200-1.8YML-TR
IC REG LIN 1.8V 1A 10MLF Product overview: MIC68200-1.8YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68200-1.8YML- TR can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 1A 10MLF Product overview: MIC68200-1.8YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68200-1.8YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1469-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1469-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1469-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)

Buy Now Datasheet
Voltage Regulators - Linear - MIC68200-1.8YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC68200-1.8YML-TR
Voltage Regulators - Linear MIC68200-1.8YML-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC68200-1.8YML-TR
LDO Voltage Regulators MIC68200-1.8YML-TR
LDO Voltage Regulators 2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing

LDO Voltage Regulators 2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC68200-1.8YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC68200-1.8YML-TR
PMIC - Voltage Regulators - Linear MIC68200-1.8YML-TR
IC REG LIN 1.8V 1A 10MLF

IC REG LIN 1.8V 1A 10MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC68200-1.8YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC68200-1.8YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC68200-1.8YML-TR
IC REG LIN 1.8V 1A 10MLF

IC REG LIN 1.8V 1A 10MLF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 107814-MIC68200-1.8YML-TR 776-MIC68200-1.8YML-TR 576-1469-2-ND MIC68200-1.8YML-TR MIC68200-1.8YML-TR MIC68200-1.8YML-TR MIC68200-1.8YML-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC68200-1.8YML-TR 1.8V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 10-MLF (3x3) Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad, 10-MLF® Other; 10-VFDFN Exposed Pad, 10-MLF®
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data