IC REG BUCK ADJ 2A SOT563
Switching Voltage Regulators High-Efficiency, 2A, 18V, 800kHz Synchronous, Step-Down Converter in SOT563
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-563, SOT-666
IC REG BUCK ADJUSTABLE 2A SOT563
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP1476GTF-P | MP1476GTF-P | MP1476GTF-P | MP1476GTF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.8000 volts | 0.8000 to 10 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | |
| fsw | 800 kHz | 800 kHz | 800 kHz |