IC REG LINEAR 3.3V 300MA 6TDFN
LDO Voltage Regulators Single , 300mA LDO in a Thermally Enhanced Package
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TDFN (1.6x1.6)
IC REG LINEAR 3.3V 300MA 6TDFN
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5512-3.3YMT-T5 | MIC5512-3.3YMT-T5 | MIC5512-3.3YMT-T5 | MIC5512-3.3YMT-T5 |
| Product Name | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Special Features | Enable | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | |||
| Life Cycle Stage | Active |