IC REG LINEAR 1.2V 3A TO263-5
LDO Voltage Regulators Single Supply Low VIN/VOUT 3A LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
IC REG LINEAR 1.2V 3A TO263-5
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC69301-1.2WU-TR | MIC69301-1.2WU-TR | MIC69301-1.2WU-TR | MIC69301-1.2WU-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage | 1.2 volts | 1.2 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | |
| IQ | 0.0050 amps | 0.0050 amps | ||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |