Manufacturer: Microchip Technology
Win Source Part Number: 788776-MIC69101-1.8Y
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad, 10-MLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: MIC69101
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: 10-MLF (3x3)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 1A
Alternative Parts (Cross-Reference): ADP7156ACPZ-1.8-R7; RP132K181D-TR-Y; XC6210A17APR-G; XC6210D182PR-G;
Introduction Date: April 16, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V 1A 10MLF Product overview: MIC69101-1.8YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69101-1.8YML-
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
IC REG LINEAR 1.8V 1A 10MLF
IC REG LINEAR 1.8V 1A 10MLF
IC REG LINEAR 1.8V 1A 10MLF
LDO Voltage Regulators 1A, Low VIN, Single Supply LDO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788776-MIC69101-1.8YML-TR | 776-MIC69101-1.8YML-TR | 576-3070-1-ND | MIC69101-1.8YML-TR | MIC69101-1.8YML-TR | MIC69101-1.8YML-TR | MIC69101-1.8YML-TR | MIC69101-1.8YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC69101-1.8YML-TR | 1.8V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |