Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 788773-MIC68200-1.5Y
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad, 10-MLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Configuration: Positive
Output Current: 1A
Family Name: MIC68200
Output Voltage: 1.5V or Tracking
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA ~ 80mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: 10-MLF (3x3)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 1A
Alternative Parts (Cross-Reference): RT9183H-15PM5; ISL80102IR15Z; RT9183L-15PM5; ISL80102IR15Z-T;
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LIN 1.5V 1A 10MLF Product overview: MIC68200-1.5YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68200-1.5YML-
IC REG LIN 1.5V 1A 10MLF
LDO Voltage Regulators 2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing
IC REG LIN 1.5V 1A 10MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1954-6-ND | 788773-MIC68200-1.5YML-TR | 776-MIC68200-1.5YML-TR | MIC68200-1.5YML-TR | MIC68200-1.5YML-TR | MIC68200-1.5YML-TR | MIC68200-1.5YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC68200-1.5YML-TR | 1.5V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power On Reset | Enable, Power On Reset |