Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-MLF® (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-MLF® (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 754883-MIC68400-1.8Y
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power On Reset, Power Sequencing
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-VQFN Exposed Pad, 16-MLF
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MIC68400
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V or Tracking
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 3A
IC REG LIN 1.8V 3A 16MLF Product overview: MIC68400-1.8YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68400-1.8YML-
LDO Voltage Regulators 4A LDO with Ramp Control and Tracking
IC REG LIN 1.8V 3A 16MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-MLF® (4x4)
IC REG LIN 1.8V 3A 16MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2898-2-ND | 754883-MIC68400-1.8YML-TR | 776-MIC68400-1.8YML-TR | MIC68400-1.8YML-TR | MIC68400-1.8YML-TR | MIC68400-1.8YML-TR | MIC68400-1.8YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - MIC68400-1.8YML-TR | 1.8V 3A Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF | Other; Tape & Reel (TR) | Other; 16-VQFN Exposed Pad, 16-MLF® | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Input Overcurrent Protection; Reverse Voltage Protection; Enable, Power On Reset, Power Sequencing | Enable, Power On Reset, Power Sequencing |