Microchip Technology, Inc. Power Management IC MIC9131YM

Description
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9131YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131YM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9131YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131YM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MIC9131YM
Power Management IC 750-MIC9131YM
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9131YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131YM can be used for catalog matching and distributor lookup.

IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9131YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9131YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131YM - 788812-MIC9131YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131YM
788812-MIC9131YM
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131YM 788812-MIC9131YM
Manufacturer: Microchip Technology Win Source Part Number: 788812-MIC9131YM Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Controller, Telecom Mounting: SMD Voltage - Output: 4.7 V ~ 5 V Voltage - Input: 9 V ~ 18 V Number of Outputs: 1 Family Name: MIC9131 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS51024AEDR16; CS51023AEDR16G; CS51024AED16G; CS51024AEDR16G; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788812-MIC9131YM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Controller, Telecom
Mounting: SMD
Voltage - Output: 4.7 V ~ 5 V
Voltage - Input: 9 V ~ 18 V
Number of Outputs: 1
Family Name: MIC9131
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CS51024AEDR16; CS51023AEDR16G; CS51024AED16G; CS51024AEDR16G;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MIC9131YM
Switching Controllers MIC9131YM
Switching Controllers SO-16 High Vin Telecom DC/DC PWM Control

Switching Controllers SO-16 High Vin Telecom DC/DC PWM Control

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-MIC9131YM 788812-MIC9131YM MIC9131YM
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9131YM Switching Controllers
Package Type Other; Tube SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Output Voltage 4.85 volts
IOUT 1 amps
fsw 2500 kHz
Unlock Full Specs
to access all available technical data