Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 16-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1077197-MIC68401YML-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power On Reset, Power Sequencing
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (4x4)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V or Tracking
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 130mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Security, Lighting, Metering, Automation & Process Control
IC REG LINEAR POS ADJ 3A 16QFN Product overview: MIC68401YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68401YML-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 16QFN
IC REG LINEAR POS ADJ 3A 16QFN
LDO Voltage Regulators 4A Sequencing LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4869-2-ND | 1077197-MIC68401YML-TR | 776-MIC68401YML-TR | MIC68401YML-TR | MIC68401YML-TR | MIC68401YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC68401YML-TR | 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-QFN (4x4) | Other; Tape & Reel (TR) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power On Reset, Power Sequencing | Enable, Power On Reset, Power Sequencing |