Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
LDO Voltage Regulators 3A, Low VIN, Single Supply LDO
IC REG LINEAR 1.2V 3A 8SOIC
IC REG LINEAR 1.2V 3A 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC69301-1.2YME-TR-ND | MIC69301-1.2YME-TR | MIC69301-1.2YME-TR | MIC69301-1.2YME-TR | MIC69301-1.2YME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |