IC REG LINEAR POS ADJ 3A 10MSOP Product overview: MIC61300YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC61300YMME can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884829-MIC61300YMME
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MSOP-EP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MIC61300
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3768-5, 1611-MIC61300YMME, 1611-MIC61300YMME-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MSOP-EP
IC REG LINEAR POS ADJ 3A 10MSOP
IC REG LINEAR POS ADJ 3A 10MSOP
IC REG LINEAR POS ADJ 3A 10MSOP
LDO Voltage Regulators Low VIN, Single Supply, 3A LDO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC61300YMME | 884829-MIC61300YMME | 576-3768-5-ND | MIC61300YMME | MIC61300YMME | MIC61300YMME | MIC61300YMME |
| Product Name | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC61300YMME | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tube | Other; 10-MSOP-EP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Output Voltage | 0.5000 volts | 0.5000 to 3 volts | 0.5000 volts | 0.5000 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 3.6 volts | 3.6 volts | 3.6 volts |