Manufacturer: Microchip Technology
Win Source Part Number: 108117-MIC69153YML-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 0.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 20mA to 35mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MLF® (3x3)
IC REG LINEAR POS ADJ 1.5A 10MLF Product overview: MIC69153YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69153YML-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A 10MLF
LDO Voltage Regulators 1.5A, Low VIN, Single Supply LDO
IC REG LINEAR POS ADJ 1.5A 10MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 108117-MIC69153YML-TR | 576-3073-1-ND | 776-MIC69153YML-TR | MIC69153YML-TR | MIC69153YML-TR | MIC69153YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC69153YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 10-MLF (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; Tape & Reel (TR) | |||
| Life Cycle Stage | Maturity; Active |