Texas Instruments UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator UA78L08ACLP

Description
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator - UA78L08ACLP - Texas Instruments
Dallas, TX, United States
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator
UA78L08ACLP
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator UA78L08ACLP
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Electronic Wholesale - UA78L08ACLP - 1275509-UA78L08ACLP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UA78L08ACLP
1275509-UA78L08ACLP
Electronic Wholesale - UA78L08ACLP 1275509-UA78L08ACLP
Manufacturer: Texas Instruments Win Source Part Number: 1275509-UA78L08ACLP Packaging: Bulk Mounting Style: Through Hole Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 46dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Family Part Number: UA78L08A Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 8V Voltage - Input (Maximum): 23V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275509-UA78L08ACLP
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 46dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: UA78L08A
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 8V
Voltage - Input (Maximum): 23V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now
Singapore, Singapore
8V 100mA LDO Voltage Regulator IC
776-UA78L08ACLP
8V 100mA LDO Voltage Regulator IC 776-UA78L08ACLP
8V 100mA LDO Linear Voltage Regulator TO-92 Product overview: UA78L08ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L08ACLP can be used for catalog matching and distributor lookup.

8V 100mA LDO Linear Voltage Regulator TO-92 Product overview: UA78L08ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L08ACLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11124-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11124-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11124-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
 - UA78L08ACLP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 8V, BIPolar, PBCY3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L08ACLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L08ACLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L08ACLP
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L08ACLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L08ACLP
PMIC - Voltage Regulators - Linear UA78L08ACLP
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L08ACLP
Linear Voltage Regulators UA78L08ACLP
Linear Voltage Regulators 8.0V 100mA

Linear Voltage Regulators 8.0V 100mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L08ACLP 1275509-UA78L08ACLP 776-UA78L08ACLP 296-11124-5-ND UA78L08ACLP UA78L08ACLP UA78L08ACLP UA78L08ACLP
Product Name UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator Electronic Wholesale - UA78L08ACLP 8V 100mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24025DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details