Texas Instruments UC1836 High Efficiency Regulator Controller UC1836J883B

Description
High Efficiency Regulator Controller 8-CDIP -55 to 125
Request a Quote Datasheet
Description
High Efficiency Regulator Controller 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC1836 High Efficiency Regulator Controller - UC1836J883B - Texas Instruments
Dallas, TX, United States
UC1836 High Efficiency Regulator Controller
UC1836J883B
UC1836 High Efficiency Regulator Controller UC1836J883B
High Efficiency Regulator Controller 8-CDIP -55 to 125

High Efficiency Regulator Controller 8-CDIP -55 to 125

Buy Now Datasheet
OEM Parts - OEM Parts (T - Z) - UC1836J883B - 1007702-UC1836J883B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UC1836J883B
1007702-UC1836J883B
OEM Parts - OEM Parts (T - Z) - UC1836J883B 1007702-UC1836J883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007702-UC1836J883B Length: 9.6 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Output Type: Adjustable Thickness: 4.57 mm Height: 5.08 mm Number of Pins: 8 Quiescent Current: 3.7 mA Output Voltage: 35 V Width: 6.67 mm Categories: OEM Parts(T-Z) Case / Package: CDIP Max Input Voltage: 40 V Alternative Parts (Cross-Reference): UC1836J; 5962-9065002PA; JL2951BPA; 5962-3870501BPAUC183 6J/883B; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Output Current: 600 mA Min Input Voltage: 6 V Max Output Voltage: 5 V Min Output Voltage: 2.5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007702-UC1836J883B
Length: 9.6 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Output Type: Adjustable
Thickness: 4.57 mm
Height: 5.08 mm
Number of Pins: 8
Quiescent Current: 3.7 mA
Output Voltage: 35 V
Width: 6.67 mm
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Max Input Voltage: 40 V
Alternative Parts (Cross-Reference): UC1836J; 5962-9065002PA; JL2951BPA; 5962-3870501BPAUC1836J/883B;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Output Current: 600 mA
Min Input Voltage: 6 V
Max Output Voltage: 5 V
Min Output Voltage: 2.5 V

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC1836J883B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC1836J883B
HIGH EFFICIENCY REGULATOR CONTRO

HIGH EFFICIENCY REGULATOR CONTRO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number UC1836J883B 1007702-UC1836J883B UC1836J883B
Product Name UC1836 High Efficiency Regulator Controller OEM Parts - OEM Parts (T - Z) - UC1836J883B Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; CDIP DIP; Other; CDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown
Vout Tolerance 2 %
VIN 6 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z90DBTR-V110 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 14.4 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details