The UA723CDG4 is a 14-pin SOIC package precision voltage regulator capable of delivering 150 mA output current with adjustable output voltage from 2 V to 37 V. It supports input voltages up to 40 V and operates over a free-air temperature range of 0°C to 70°C. The device includes integrated current limiting and features low standby current, high ripple rejection, and excellent line and load regulation. Package dimensions are consistent with the SOIC (D) format, and the part is rated for surface-mount assembly with a moisture sensitivity level of 1 and a lead finish of NIPDAU.
14 Pin 150mA Adjustable Positive Voltage Regulator 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | UA723CDG4 |
| Product Name | UA723 14 Pin 150mA Adjustable Positive Voltage Regulator |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; PDIP,SO,SOIC |
| Output Voltage | 2 to 37 volts |