Texas Instruments UA7824 3 Pin 1.5A Fixed 24V Positive Voltage Regulator UA7824CKCSE3

Description
3 Pin 1.5A Fixed 24V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote
Description
3 Pin 1.5A Fixed 24V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UA7824CKCSE3 is a linear voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 24V with a maximum output current of 1.5A. It features internal thermal overload protection, short-circuit current limiting, and safe-area compensation for the output transistor, enhancing its reliability in various applications. The device does not require an output capacitor for stability, simplifying circuit design. It is suitable for on-card regulation in portable devices, computing and server applications, and telecommunications. The UA7824CKCSE3 is available in a TO-220 package, making it compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The UA7824CKCSE3 is a linear voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 24V with a maximum output current of 1.5A. It features internal thermal overload protection, short-circuit current limiting, and safe-area compensation for the output transistor, enhancing its reliability in various applications. The device does not require an output capacitor for stability, simplifying circuit design. It is suitable for on-card regulation in portable devices, computing and server applications, and telecommunications. The UA7824CKCSE3 is available in a TO-220 package, making it compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
UA7824 3 Pin 1.5A Fixed 24V Positive Voltage Regulator - UA7824CKCSE3 - Texas Instruments
Dallas, TX, United States
UA7824 3 Pin 1.5A Fixed 24V Positive Voltage Regulator
UA7824CKCSE3
UA7824 3 Pin 1.5A Fixed 24V Positive Voltage Regulator UA7824CKCSE3
3 Pin 1.5A Fixed 24V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 24V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
 - UA7824CKCSE3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 24V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 24V, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21626-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21626-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21626-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7824CKCSE3 - 132859-UA7824CKCSE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7824CKCSE3
132859-UA7824CKCSE3
PMIC - PMIC - Voltage Regulators - Linear - UA7824CKCSE3 132859-UA7824CKCSE3
Manufacturer: Texas Instruments Win Source Part Number: 132859-UA7824CKCSE3 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 24V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 24V Dropout Voltage-Max: 2V @ 1A PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132859-UA7824CKCSE3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 24V
Dropout Voltage-Max: 2V @ 1A
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TO-220 LDO Voltage Regulator IC
776-UA7824CKCSE3
TO-220 LDO Voltage Regulator IC 776-UA7824CKCSE3
1.5-A, 38-V, linear voltage regulator 3-TO-220 0 to 125 Product overview: UA7824CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7824CKCSE3 can be used for catalog matching and distributor lookup.

1.5-A, 38-V, linear voltage regulator 3-TO-220 0 to 125 Product overview: UA7824CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7824CKCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7824CKCSE3
Linear Voltage Regulators UA7824CKCSE3
Linear Voltage Regulators 3P 1.5A Fixed 24V Pos Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed 24V Pos Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7824CKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7824CKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7824CKCSE3
IC REG LINEAR 24V 1.5A TO220-3

IC REG LINEAR 24V 1.5A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA7824CKCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7824CKCSE3
PMIC - Voltage Regulators - Linear UA7824CKCSE3
IC REG LINEAR 24V 1.5A TO220-3

IC REG LINEAR 24V 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7824CKCSE3 UA7824CKCSE3 296-21626-5-ND 132859-UA7824CKCSE3 776-UA7824CKCSE3 UA7824CKCSE3 UA7824CKCSE3 UA7824CKCSE3
Product Name UA7824 3 Pin 1.5A Fixed 24V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA7824CKCSE3 TO-220 LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24041DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details