Win Source Part Number: 1205216-UC1864J883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 50kHz ~ 500kHz
Control Features: Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 22V
Alternative Parts (Cross-Reference): UC1864J/883B;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-UC1864J883B,TEX
RoHS Status: RoHS non-compliant
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-CDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1205216-UC1864J883B | UC1864J883B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | DIP; Other; Bulk | DIP; Other; 16-CDIP (0.300\", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification; Soft Start |