Texas Instruments UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACLPR

Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator - UA78L12ACLPR - Texas Instruments
Dallas, TX, United States
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator
UA78L12ACLPR
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACLPR
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Singapore, Singapore
12V 100mA LDO Voltage Regulator IC
776-UA78L12ACLPR
12V 100mA LDO Voltage Regulator IC 776-UA78L12ACLPR
12V LDO Regulator, 100mA, TO-92, Positive, Fixed Output Product overview: UA78L12ACLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACLPR can be used for catalog matching and distributor lookup.

12V LDO Regulator, 100mA, TO-92, Positive, Fixed Output Product overview: UA78L12ACLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24392-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24392-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24392-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24392-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24392-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24392-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACLPR - 054646-UA78L12ACLPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACLPR
054646-UA78L12ACLPR
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACLPR 054646-UA78L12ACLPR
Manufacturer: Texas Instruments Win Source Part Number: 054646-UA78L12ACLPR Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 42dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054646-UA78L12ACLPR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L12ACLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L12ACLPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L12ACLPR
IC REG LINEAR 12V 100MA TO92-3

IC REG LINEAR 12V 100MA TO92-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L12ACLPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L12ACLPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L12ACLPR
IC REG LINEAR 12V 100MA TO92-3

IC REG LINEAR 12V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L12ACLPR
Linear Voltage Regulators UA78L12ACLPR
Linear Voltage Regulators 12V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 12V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L12ACLPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L12ACLPR
PMIC - Voltage Regulators - Linear UA78L12ACLPR
IC REG LINEAR 12V 100MA TO92-3

IC REG LINEAR 12V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L12ACLPR 776-UA78L12ACLPR 296-24392-2-ND 054646-UA78L12ACLPR UA78L12ACLPR UA78L12ACLPR UA78L12ACLPR UA78L12ACLPR
Product Name UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 12V 100mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACLPR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92-3 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ26220PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24025DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27421YZFR-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details