Texas Instruments UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator UA78L02ACD

Description
3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator - UA78L02ACD - Texas Instruments
Dallas, TX, United States
UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator
UA78L02ACD
UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator UA78L02ACD
3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11116-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11116-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11116-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L02ACD - 937980-UA78L02ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L02ACD
937980-UA78L02ACD
PMIC - PMIC - Voltage Regulators - Linear - UA78L02ACD 937980-UA78L02ACD
Manufacturer: Texas Instruments Win Source Part Number: 937980-UA78L02ACD Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: UA78L02 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-11116-5, UA78L02ACDE4-ND, -UA78L02ACDE4, -UA78L02ACDE4-NDR, -UA78L02ACDG4-NDR, -UA78L02ACDG4, UA78L02ACDE4, -296-11116-5-ND, -296-11116-5, -UA78L02ACD-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 937980-UA78L02ACD
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: UA78L02
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-11116-5, UA78L02ACDE4-ND, -UA78L02ACDE4, -UA78L02ACDE4-NDR, -UA78L02ACDG4-NDR, -UA78L02ACDG4, UA78L02ACDE4, -296-11116-5-ND, -296-11116-5, -UA78L02ACD-NDR

Buy Now Datasheet
Singapore, Singapore
2.6V 100mA 20V SOIC LDO Voltage Regulator IC
776-UA78L02ACD
2.6V 100mA 20V SOIC LDO Voltage Regulator IC 776-UA78L02ACD
2.6V LDO Regulator, 100mA, 20V In, 5% Acc, 8-SOIC Product overview: UA78L02ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 100mA, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L02ACD can be used for catalog matching and distributor lookup.

2.6V LDO Regulator, 100mA, 20V In, 5% Acc, 8-SOIC Product overview: UA78L02ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 100mA, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L02ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA78L02ACD - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 2.6V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 2.6V, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L02ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L02ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L02ACD
IC REG LINEAR 2.6V 100MA 8SOIC

IC REG LINEAR 2.6V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L02ACD
Linear Voltage Regulators UA78L02ACD
Linear Voltage Regulators 2.0V 100mA.

Linear Voltage Regulators 2.0V 100mA.

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L02ACD 296-11116-5-ND 937980-UA78L02ACD 776-UA78L02ACD UA78L02ACD UA78L02ACD UA78L02ACD
Product Name UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L02ACD 2.6V 100mA 20V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D SOIC; Other; SOIC8 SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 2.6 volts 2.6 volts 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25619ERTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details