Texas Instruments UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05CLPE3

Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator - UA78L05CLPE3 - Texas Instruments
Dallas, TX, United States
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator
UA78L05CLPE3
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05CLPE3
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
 - UA78L05CLPE3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50336-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50336-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50336-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L05CLPE3 - 1275505-UA78L05CLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L05CLPE3
1275505-UA78L05CLPE3
PMIC - PMIC - Voltage Regulators - Linear - UA78L05CLPE3 1275505-UA78L05CLPE3
Manufacturer: Texas Instruments Win Source Part Number: 1275505-UA78L05CLPE3 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 100mA Family Name: uA78L05 Output Voltage: 5V Categories: Integrated Circuits (ICs) PSRR: 49dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.7V @ 40mA Alternative Parts (Cross-Reference): L78L05ACZ; L78L05ABZ; L78L05CZ; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1275505-UA78L05CLPE3
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: uA78L05
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
PSRR: 49dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1.7V @ 40mA
Alternative Parts (Cross-Reference): L78L05ACZ; L78L05ABZ; L78L05CZ;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
5V 100mA 20V LDO Voltage Regulator IC
776-UA78L05CLPE3
5V 100mA 20V LDO Voltage Regulator IC 776-UA78L05CLPE3
5V 100mA LDO Regulator, TO-92-3, 20V In, 1.7V Dropout Product overview: UA78L05CLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05CLPE3 can be used for catalog matching and distributor lookup.

5V 100mA LDO Regulator, TO-92-3, 20V In, 1.7V Dropout Product overview: UA78L05CLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05CLPE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L05CLPE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L05CLPE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L05CLPE3
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L05CLPE3
Linear Voltage Regulators UA78L05CLPE3
Linear Voltage Regulators 5V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 5V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L05CLPE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L05CLPE3
PMIC - Voltage Regulators - Linear UA78L05CLPE3
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L05CLPE3 UA78L05CLPE3 296-50336-ND 1275505-UA78L05CLPE3 776-UA78L05CLPE3 UA78L05CLPE3 UA78L05CLPE3 UA78L05CLPE3
Product Name UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L05CLPE3 5V 100mA 20V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details