Texas Instruments UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator UA7808CKCT

Description
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator - UA7808CKCT - Texas Instruments
Dallas, TX, United States
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator
UA7808CKCT
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator UA7808CKCT
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
8V 1.5A 25V TO-220 LDO Voltage Regulator IC
776-UA7808CKCT
8V 1.5A 25V TO-220 LDO Voltage Regulator IC 776-UA7808CKCT
8V 1.5A LDO Linear Voltage Regulator, TO-220-3, 25V In Product overview: UA7808CKCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1.5A, 25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7808CKCT can be used for catalog matching and distributor lookup.

8V 1.5A LDO Linear Voltage Regulator, TO-220-3, 25V In Product overview: UA7808CKCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1.5A, 25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7808CKCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA7808CKCT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKCT - 007557-UA7808CKCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKCT
007557-UA7808CKCT
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKCT 007557-UA7808CKCT
Manufacturer: Texas Instruments Win Source Part Number: 007557-UA7808CKCT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 1A PSRR: 72dB to 62dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007557-UA7808CKCT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A
PSRR: 72dB to 62dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34922-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34922-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34922-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7808CKCT
Linear Voltage Regulators UA7808CKCT
Linear Voltage Regulators 3 Pin 1.5A Fixed 8V Pos Vltg Reg

Linear Voltage Regulators 3 Pin 1.5A Fixed 8V Pos Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7808CKCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7808CKCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7808CKCT
IC REG LINEAR 8V 1.5A TO220-3

IC REG LINEAR 8V 1.5A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA7808CKCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7808CKCT
PMIC - Voltage Regulators - Linear UA7808CKCT
IC REG LINEAR 8V 1.5A TO220-3

IC REG LINEAR 8V 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7808CKCT 776-UA7808CKCT UA7808CKCT 007557-UA7808CKCT 296-34922-5-ND UA7808CKCT UA7808CKCT UA7808CKCT
Product Name UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator 8V 1.5A 25V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA7808CKCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
LP2951JAN Series of Adjustable Micropower Voltage Regulators - 5962-3870501BPA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CDIP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details