Texas Instruments UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator UA78L15ACDRG4

Description
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator - UA78L15ACDRG4 - Texas Instruments
Dallas, TX, United States
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator
UA78L15ACDRG4
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator UA78L15ACDRG4
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Electronic Wholesale - UA78L15ACDRG4 - 1275520-UA78L15ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UA78L15ACDRG4
1275520-UA78L15ACDRG4
Electronic Wholesale - UA78L15ACDRG4 1275520-UA78L15ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1275520-UA78L15ACDRG 4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 100mA Family Name: uA78L15 Output Voltage: 15V Categories: Integrated Circuits (ICs) PSRR: 39dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.7V @ 40mA Alternative Parts (Cross-Reference): L78L15CD13TR; MC78L15ABD; L78L15ABD-TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275520-UA78L15ACDRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: uA78L15
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
PSRR: 39dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.7V @ 40mA
Alternative Parts (Cross-Reference): L78L15CD13TR; MC78L15ABD; L78L15ABD-TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC LDO Voltage Regulator IC
699-UA78L15ACDRG4
SOIC LDO Voltage Regulator IC 699-UA78L15ACDRG4
100-mA, 30-V VIN, Positive-Voltage Linear Regulators 8-SOIC 0 to 125 Product overview: UA78L15ACDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UA78L15ACDRG4 can be used for catalog matching and distributor lookup.

100-mA, 30-V VIN, Positive-Voltage Linear Regulators 8-SOIC 0 to 125 Product overview: UA78L15ACDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UA78L15ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L15ACDRG4 1275520-UA78L15ACDRG4 699-UA78L15ACDRG4
Product Name UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator Electronic Wholesale - UA78L15ACDRG4 SOIC LDO Voltage Regulator IC
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection
Output Voltage 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24120RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24072RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details