Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-PowerFLEX™
5V FIXED POSITIVE REGULATOR, PSSO3, PLASTIC, PFM-3 Product overview: UA7805CKTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKTER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275492-UA7805CKTER
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 3-PowerFLEX
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 78dB ~ 68dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-4, DPak (3 Leads + Tab)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: UA7805
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 2V at 1A
IC REG LINEAR 5V 1.5A 3POWERFLEX
IC REG LINEAR 5V 1.5A 3POWERFLEX
IC REG LINEAR 5V 1.5A 3POWERFLEX
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-11108-2-ND | 776-UA7805CKTER | 1275492-UA7805CKTER | UA7805CKTER | UA7805CKTER | UA7805CKTER |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UA7805CKTER | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-4, DPAK (3 Leads + Tab) | Other; TO-252-4 | DPAK; Other; TO-252-4, DPak (3 Leads + Tab) | DPAK; Other; TO-252-4, DPak (3 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection |