Manufacturer: Texas Instruments
Win Source Part Number: 043410-UC2525AJ
Mounting: Through Hole
Pin Count: 16
Operating Temperature Classification: Commercial
Rad Hardened: No
Package Type: CDIP
Operating Supply Voltage (Max): 35 V
Duty Cycle: 49 %
Output Current: 400 A
Switching Freq: 400 KHz
Rise Time: 100 ns
Fall Time: 50 ns
Adjustable Output: No
Number of PWM Outputs: 2
On/Off Pin: Yes
Synchronous Pin: Yes
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Regulator Output DC-DC Controller IC
Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CDIP
Regulator Output DC-DC Controller IC
UC2525AM REGULATING PULSE WIDTH
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 043410-UC2525AJ | UC2525AJ | UC2525AJ | UC2525AJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UC2525AJ | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| IOUT | 400 amps | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | DIP; Other; 16-CDIP (0.300\", 7.62mm) | DIP; Other; 16-CDIP (0.300", 7.62mm) | ||
| VIN | 8 to 35 volts | 8 to 35 volts |