Texas Instruments OEM Parts - OEM Parts (T - Z) - UC1854J883B UC1854J883B

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030849-UC1854J883B Length: 19.56 mm Mounting: SMD (SMT) Thickness: 4.57 mm Height: 5.08 mm Topology: Boost Number of Pins: 16 Width: 6.92 mm Categories: OEM Parts(T-Z) Case / Package: CDIP Alternative Parts (Cross-Reference): UC2854J; UC1854J; 5962-9326101MEAUC185 4J/883B; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 118 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 35 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030849-UC1854J883B Length: 19.56 mm Mounting: SMD (SMT) Thickness: 4.57 mm Height: 5.08 mm Topology: Boost Number of Pins: 16 Width: 6.92 mm Categories: OEM Parts(T-Z) Case / Package: CDIP Alternative Parts (Cross-Reference): UC2854J; UC1854J; 5962-9326101MEAUC185 4J/883B; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 118 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 35 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UC1854J883B - 1030849-UC1854J883B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UC1854J883B
1030849-UC1854J883B
OEM Parts - OEM Parts (T - Z) - UC1854J883B 1030849-UC1854J883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030849-UC1854J883B Length: 19.56 mm Mounting: SMD (SMT) Thickness: 4.57 mm Height: 5.08 mm Topology: Boost Number of Pins: 16 Width: 6.92 mm Categories: OEM Parts(T-Z) Case / Package: CDIP Alternative Parts (Cross-Reference): UC2854J; UC1854J; 5962-9326101MEAUC185 4J/883B; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 118 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 35 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030849-UC1854J883B
Length: 19.56 mm
Mounting: SMD (SMT)
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost
Number of Pins: 16
Width: 6.92 mm
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC2854J; UC1854J; 5962-9326101MEAUC1854J/883B;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 118 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 35 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1030849-UC1854J883B
Product Name OEM Parts - OEM Parts (T - Z) - UC1854J883B
Package Type DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1908240 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details