Negative Output Flyback Pulse Width Modulator 8-PDIP -40 to 85
Flyback Regulator Negative Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR FLYBACK 8DIP
Flyback Regulator Negative Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR FLYBACK 8DIP
| Texas Instruments | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2572N | 296-11157-5-ND | 815-UC2572N | UC2572N | UC2572N |
| Product Name | UC2572 Negative Output Flyback Pulse Width Modulator | DC DC Switching Controllers | IC REG CTRLR FLYBACK 8DIP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Output Voltage | -70 to -1 volts | -70 volts | |||
| IOUT | 10 amps | 0.5000 amps | |||
| VIN | 4.2 to 35 volts | 4.75 to 30 volts | |||
| fsw | 10 to 200 kHz | 100 kHz | 100 kHz | 100 kHz |