Texas Instruments UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator UA7805CKCSE3

Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator - UA7805CKCSE3 - Texas Instruments
Dallas, TX, United States
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator
UA7805CKCSE3
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator UA7805CKCSE3
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 995915-UA7805CKCSE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
995915-UA7805CKCSE3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 995915-UA7805CKCSE3
Win Source Part Number: 995915-UA7805CKCSE3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 50 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 5V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 78dB ~ 68dB (120Hz) Protection Features: Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -UA7805CKCSE3-NDR,-2 96-21619-5-ND,-296-2 1619-5,296-21619-5,T EXTISUA7805CKCSE3,21 56-UA7805CKCSE3 Base Product Number: UA7805 Voltage Dropout (Max): 2V @ 1A

Win Source Part Number: 995915-UA7805CKCSE3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 78dB ~ 68dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -UA7805CKCSE3-NDR,-296-21619-5-ND,-296-21619-5,296-21619-5,TEXTISUA7805CKCSE3,2156-UA7805CKCSE3
Base Product Number: UA7805
Voltage Dropout (Max): 2V @ 1A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21619-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21619-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21619-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
5V 1.5A 25V TO-220 LDO Voltage Regulator IC
776-UA7805CKCSE3
5V 1.5A 25V TO-220 LDO Voltage Regulator IC 776-UA7805CKCSE3
5V LDO Regulator, 1.5A, 25V In, TO-220, Positive Product overview: UA7805CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKCSE3 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1.5A, 25V In, TO-220, Positive Product overview: UA7805CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7805CKCSE3
Linear Voltage Regulators UA7805CKCSE3
Linear Voltage Regulators Positive V

Linear Voltage Regulators Positive V

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA7805CKCSE3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA7805CKCSE3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA7805CKCSE3
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7805CKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7805CKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7805CKCSE3
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA7805CKCSE3 995915-UA7805CKCSE3 296-21619-5-ND 776-UA7805CKCSE3 UA7805CKCSE3 UA7805CKCSE3 UA7805CKCSE3
Product Name UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1.5A 25V TO-220 LDO Voltage Regulator IC Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; Tube TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25173DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details