Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1825VTD2 UC1825VTD2

Description
Manufacturer: Texas Instruments Win Source Part Number: 798637-UC1825VTD2 Series: * Family Name: UC1825VTD2 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): IS9-1825ASRH/ProtoZ; IS1-1825ASRH/ProtoZ; IS1-1825ASRH/Proto; IS0-1825ASRH/SAMPLE; Introduction Date: August 07, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798637-UC1825VTD2 Series: * Family Name: UC1825VTD2 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): IS9-1825ASRH/ProtoZ; IS1-1825ASRH/ProtoZ; IS1-1825ASRH/Proto; IS0-1825ASRH/SAMPLE; Introduction Date: August 07, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1825VTD2 - 798637-UC1825VTD2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1825VTD2
798637-UC1825VTD2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1825VTD2 798637-UC1825VTD2
Manufacturer: Texas Instruments Win Source Part Number: 798637-UC1825VTD2 Series: * Family Name: UC1825VTD2 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): IS9-1825ASRH/ProtoZ; IS1-1825ASRH/ProtoZ; IS1-1825ASRH/Proto; IS0-1825ASRH/SAMPLE; Introduction Date: August 07, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798637-UC1825VTD2
Series: *
Family Name: UC1825VTD2
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): IS9-1825ASRH/ProtoZ; IS1-1825ASRH/ProtoZ; IS1-1825ASRH/Proto; IS0-1825ASRH/SAMPLE;
Introduction Date: August 07, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Switching Controllers - UC1825VTD2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC1825VTD2
DC DC Switching Controllers UC1825VTD2
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC Die

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC Die

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - UC1825VTD2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC1825VTD2
PMIC - Voltage Regulators - DC DC Switching Controllers UC1825VTD2
UC1825VTD2

UC1825VTD2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 798637-UC1825VTD2 UC1825VTD2 UC1825VTD2
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1825VTD2 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Package Type Other; Die
Life Cycle Stage Active
VIN 8.4 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3607ARU-REEL7 - 860322-ADP3607ARU-REEL7 - Win Source Electronics
Specs
Package Type SSOP; Other; 8-TSSOP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2A 630kHz QFN Voltage Regulator IC - 739-A4490EES-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; QFN
Output Voltage 5 volts
View Details
5 suppliers