The UC2572DTRG4 is a negative output flyback pulse width modulator designed to convert a positive input voltage to a regulated negative output voltage using an external PMOS switch. It comes in an 8-pin SOIC package with dimensions compatible with tape and reel packaging, supporting a temperature range of -40°C to +85°C. The device includes an undervoltage lockout with a start threshold of 3.5 V to 4.5 V, pulse-by-pulse current limiting, and a 50 µA sleep mode current. It features a 3 V reference voltage with ±2% tolerance, a switching frequency of 85 kHz to 115 kHz, and a gate driver capable of 0.5 A peak current. The peak output current is limited to ±0.7 A, and the rise and fall times are 30 ns to 80 ns under specified load conditions.
Negative Output Flyback Pulse Width Modulator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 112062-UC2572DTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 100kHz
Control Features: Current Limit, Ramp
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.75 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG CTRLR FLYBACK 8SOIC
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UC2572DTRG4 | 112062-UC2572DTRG4 | 815-UC2572DTRG4 |
| Product Name | UC2572 Negative Output Flyback Pulse Width Modulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2572DTRG4 | IC REG CTRLR FLYBACK 8SOIC |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; SOIC |
| Output Voltage | -70 to -1 volts | ||
| IOUT | 10 amps | 0.5000 amps | |
| VIN | 4.2 to 35 volts | ||
| fsw | 10 to 200 kHz | 100 kHz |