Texas Instruments UA723 14 Pin 150mA Adjustable Positive Voltage Regulator UA723CDRG4

Description
14 Pin 150mA Adjustable Positive Voltage Regulator 14-SOIC 0 to 70
Request a Quote Datasheet
Description
14 Pin 150mA Adjustable Positive Voltage Regulator 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA723 14 Pin 150mA Adjustable Positive Voltage Regulator - UA723CDRG4 - Texas Instruments
Dallas, TX, United States
UA723 14 Pin 150mA Adjustable Positive Voltage Regulator
UA723CDRG4
UA723 14 Pin 150mA Adjustable Positive Voltage Regulator UA723CDRG4
14 Pin 150mA Adjustable Positive Voltage Regulator 14-SOIC 0 to 70

14 Pin 150mA Adjustable Positive Voltage Regulator 14-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA723CDRG4 - 1275459-UA723CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA723CDRG4
1275459-UA723CDRG4
PMIC - PMIC - Voltage Regulators - Linear - UA723CDRG4 1275459-UA723CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1275459-UA723CDRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit Output Configuration: Positive Output Current: 150mA Family Name: uA723 Output Voltage: 2V Categories: Integrated Circuits (ICs) PSRR: 74dB ~ 86dB (50Hz ~ 10kHz) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Voltage MAX: 37V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM723CD; LM723CD013TR; uA723CD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1275459-UA723CDRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit
Output Configuration: Positive
Output Current: 150mA
Family Name: uA723
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
PSRR: 74dB ~ 86dB (50Hz ~ 10kHz)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Voltage MAX: 37V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM723CD; LM723CD013TR; uA723CD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
SOIC LDO Voltage Regulator IC
776-UA723CDRG4
SOIC LDO Voltage Regulator IC 776-UA723CDRG4
150-mA, 40-V, adjustable linear voltage regulator 14-SOIC 0 to 70 Product overview: UA723CDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA723CDRG4 can be used for catalog matching and distributor lookup.

150-mA, 40-V, adjustable linear voltage regulator 14-SOIC 0 to 70 Product overview: UA723CDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA723CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA723CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA723CDRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA723CDRG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA723CDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA723CDRG4
PMIC - Voltage Regulators - Linear UA723CDRG4
IC REG LIN POS ADJ 150MA 14SOIC

IC REG LIN POS ADJ 150MA 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA723CDRG4
Linear Voltage Regulators UA723CDRG4
Linear Voltage Regulators 14P 150mA Adj Pos Vltg Reg

Linear Voltage Regulators 14P 150mA Adj Pos Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA723CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA723CDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA723CDRG4
IC REG LIN POS ADJ 150MA 14SOIC

IC REG LIN POS ADJ 150MA 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA723CDRG4 1275459-UA723CDRG4 776-UA723CDRG4 UA723CDRG4-ND UA723CDRG4 UA723CDRG4 UA723CDRG4
Product Name UA723 14 Pin 150mA Adjustable Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA723CDRG4 SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; PDIP,SO,SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; D SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC
Output Voltage 2 to 37 volts 2 volts 37 volts 2 to 37 volts 2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details