Manufacturer: Texas Instruments
Win Source Part Number: 1323646-UA7805CKCE3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 1
Mounting: Through Hole
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Case / Package: TO-220-3
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 8 mA
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: 2156-UA7805CKCE3,TEX
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 2V @ 1A
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: UA7805CKCE3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKCE3 can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3
IC REG LINEAR FIXED STNDRD REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1323646-UA7805CKCE3 | 776-UA7805CKCE3 | UA7805CKCE3 | UA7805CKCE3 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 1.5A 5V TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | Other; SIP3 | TO-220 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |