3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 3-TO-92 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Fixed Positive Standard Regulator, 2.6V, BIPolar, PBCY3
IC REG LINEAR 2.6V 100MA TO92-3
IC REG LINEAR 2.6V 100MA TO92-3
Linear Voltage Regulators 2V 100mA Fixed Pos Voltage Regulator
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UA78L02ACLPE3 | 296-50334-ND | UA78L02ACLPE3 | UA78L02ACLPE3 | UA78L02ACLPE3 | UA78L02ACLPE3 |
| Product Name | UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | TO-92 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 2.6 volts | 2.6 volts | 2.6 volts |