Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Manufacturer: Texas Instruments
Win Source Part Number: 1275493-UA7808CKC
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 72dB ~ 62dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: UA7808
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 8V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 2V at 1A
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: UA7808CKC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 8V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7808CKC can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 1.5A TO220-3
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | UA7808CKC | 296-11109-5-ND | 1275493-UA7808CKC | 776-UA7808CKC | UA7808CKC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - UA7808CKC | 1.5A 8V TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection |