Manufacturer: Texas Instruments
Win Source Part Number: 798636-UC1825AVTD2
Packaging: Tube
Package: Die
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 400kHz ~ 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Supply Voltage: 8.4 V ~ 22 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UC1825A-DIA
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Duty Cycle (Maximum): 50%
Alternative Parts (Cross-Reference): IS9-1825ASRH/ProtoZ;
Introduction Date: June 10, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC Die
IC REG CTRLR MULT TOPOLOGY DIE
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798636-UC1825AVTD2 | UC1825AVTD2 | UC1825AVTD2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1825AVTD2 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; Die | Other; Die | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start |