Texas Instruments UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05CLP

Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator - UA78L05CLP - Texas Instruments
Dallas, TX, United States
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator
UA78L05CLP
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05CLP
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
 - UA78L05CLP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
5V 100mA 20V LDO Voltage Regulator IC
776-UA78L05CLP
5V 100mA 20V LDO Voltage Regulator IC 776-UA78L05CLP
5V LDO Regulator, 100mA, TO-92, 20V In Max Product overview: UA78L05CLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05CLP can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, TO-92, 20V In Max Product overview: UA78L05CLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05CLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - UA78L05CLP - 1275504-UA78L05CLP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UA78L05CLP
1275504-UA78L05CLP
Electronic Wholesale - UA78L05CLP 1275504-UA78L05CLP
Manufacturer: Texas Instruments Win Source Part Number: 1275504-UA78L05CLP Packaging: Bulk Mounting Style: Through Hole Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 49dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: UA78L05 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 20V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275504-UA78L05CLP
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: UA78L05
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 20V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11121-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11121-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11121-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L05CLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L05CLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L05CLP
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L05CLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L05CLP
PMIC - Voltage Regulators - Linear UA78L05CLP
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L05CLP
Linear Voltage Regulators UA78L05CLP
Linear Voltage Regulators 5.0V 100mA

Linear Voltage Regulators 5.0V 100mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L05CLP UA78L05CLP 776-UA78L05CLP 1275504-UA78L05CLP 296-11121-5-ND UA78L05CLP UA78L05CLP UA78L05CLP
Product Name UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 5V 100mA 20V LDO Voltage Regulator IC Electronic Wholesale - UA78L05CLP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92; Other; TO-92 Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data