Texas Instruments UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator UA78L02ACLP

Description
3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator - UA78L02ACLP - Texas Instruments
Dallas, TX, United States
UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator
UA78L02ACLP
UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator UA78L02ACLP
3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11117-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11117-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11117-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1354370-UA78L02ACLP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1354370-UA78L02ACLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1354370-UA78L02ACLP
Win Source Part Number: 1354370-UA78L02ACLP Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: 0°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Bulk Product Status: Last Time Buy Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: UA78L02 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 2.6V Voltage Dropout (Max): 1.7V @ 40mA Current - Output: 100mA PSRR: 51dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit

Win Source Part Number: 1354370-UA78L02ACLP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: 0°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Bulk
Product Status: Last Time Buy
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: UA78L02
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 2.6V
Voltage Dropout (Max): 1.7V @ 40mA
Current - Output: 100mA
PSRR: 51dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit

Buy Now Datasheet
Singapore, Singapore
2.6V 100mA LDO Voltage Regulator IC
776-UA78L02ACLP
2.6V 100mA LDO Voltage Regulator IC 776-UA78L02ACLP
2.6V 100mA LDO Linear Voltage Regulator TO-92 Product overview: UA78L02ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L02ACLP can be used for catalog matching and distributor lookup.

2.6V 100mA LDO Linear Voltage Regulator TO-92 Product overview: UA78L02ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L02ACLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA78L02ACLP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 2.6V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 2.6V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78L02ACLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L02ACLP
PMIC - Voltage Regulators - Linear UA78L02ACLP
IC REG LINEAR 2.6V 100MA TO92-3

IC REG LINEAR 2.6V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L02ACLP
Linear Voltage Regulators UA78L02ACLP
Linear Voltage Regulators 2.0V 100mA.

Linear Voltage Regulators 2.0V 100mA.

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L02ACLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L02ACLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L02ACLP
IC REG LINEAR 2.6V 100MA TO92-3

IC REG LINEAR 2.6V 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78L02ACLP 296-11117-5-ND 1354370-UA78L02ACLP 776-UA78L02ACLP UA78L02ACLP UA78L02ACLP UA78L02ACLP UA78L02ACLP
Product Name UA78L02A 3/8 Pin 100mA Fixed 2.6V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 2.6V 100mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; Bulk Other; TO-92-3 TO-92; Other; TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 2.6 volts 2.6 volts 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25708RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details