Texas Instruments UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator UA7815CKCT

Description
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator - UA7815CKCT - Texas Instruments
Dallas, TX, United States
UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator
UA7815CKCT
UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator UA7815CKCT
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
15V 1.5A TO-220 LDO Voltage Regulator IC
776-UA7815CKCT
15V 1.5A TO-220 LDO Voltage Regulator IC 776-UA7815CKCT
15V 1.5A Linear Voltage Regulator, TO-220, Positive Product overview: UA7815CKCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKCT can be used for catalog matching and distributor lookup.

15V 1.5A Linear Voltage Regulator, TO-220, Positive Product overview: UA7815CKCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34923-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34923-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34923-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
 - UA7815CKCT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKCT - 213635-UA7815CKCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKCT
213635-UA7815CKCT
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKCT 213635-UA7815CKCT
Manufacturer: Texas Instruments Win Source Part Number: 213635-UA7815CKCT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2V @ 1A PSRR: 68dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213635-UA7815CKCT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A
PSRR: 68dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7815CKCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7815CKCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7815CKCT
IC REG LINEAR 15V 1.5A TO220-3

IC REG LINEAR 15V 1.5A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA7815CKCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7815CKCT
PMIC - Voltage Regulators - Linear UA7815CKCT
IC REG LINEAR 15V 1.5A TO220-3

IC REG LINEAR 15V 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7815CKCT
Linear Voltage Regulators UA7815CKCT
Linear Voltage Regulators 3Pin 1.5A Fixed 15V Pos Vltg Reg

Linear Voltage Regulators 3Pin 1.5A Fixed 15V Pos Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA7815CKCT 776-UA7815CKCT 296-34923-5-ND UA7815CKCT 213635-UA7815CKCT UA7815CKCT UA7815CKCT UA7815CKCT
Product Name UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator 15V 1.5A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA7815CKCT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data