Texas Instruments UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator UA78L06ACPKG3

Description
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet
Description
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator - UA78L06ACPKG3 - Texas Instruments
Dallas, TX, United States
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator
UA78L06ACPKG3
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator UA78L06ACPKG3
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-SOT-89 0 to 125

3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-SOT-89 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50449-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50449-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50449-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50449-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50449-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50449-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317111-UA78L06ACPKG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317111-UA78L06ACPKG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317111-UA78L06ACPKG3
Manufacturer: Texas Instruments Win Source Part Number: 1317111-UA78L06ACPKG 3 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 6.2V Supplier Device Package: SOT-89-3 Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-243AA PSRR: 48dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50449-2,296-5044 9-1,296-50449-6,UA78 L06ACPKG3-ND Base Product Number: UA78L06 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.7V @ 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317111-UA78L06ACPKG3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 6.2V
Supplier Device Package: SOT-89-3
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-243AA
PSRR: 48dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50449-2,296-50449-1,296-50449-6,UA78L06ACPKG3-ND
Base Product Number: UA78L06
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.7V @ 40mA

Buy Now Datasheet
Singapore, Singapore
6.2V 100mA SOT-89 LDO Voltage Regulator IC
776-UA78L06ACPKG3
6.2V 100mA SOT-89 LDO Voltage Regulator IC 776-UA78L06ACPKG3
6.2V 100mA LDO Linear Voltage Regulator SOT-89-3 Product overview: UA78L06ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6.2V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 100mA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L06ACPKG3 can be used for catalog matching and distributor lookup.

6.2V 100mA LDO Linear Voltage Regulator SOT-89-3 Product overview: UA78L06ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6.2V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 100mA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L06ACPKG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78L06ACPKG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L06ACPKG3
PMIC - Voltage Regulators - Linear UA78L06ACPKG3
IC REG LINEAR 6.2V 100MA SOT89-3

IC REG LINEAR 6.2V 100MA SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L06ACPKG3
Linear Voltage Regulators UA78L06ACPKG3
Linear Voltage Regulators 6V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 6V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L06ACPKG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L06ACPKG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L06ACPKG3
IC REG LINEAR 6.2V 100MA SOT89-3

IC REG LINEAR 6.2V 100MA SOT89-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78L06ACPKG3 296-50449-2-ND 1317111-UA78L06ACPKG3 776-UA78L06ACPKG3 UA78L06ACPKG3 UA78L06ACPKG3 UA78L06ACPKG3
Product Name UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 6.2V 100mA SOT-89 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-89,TO-92 Other; TO-243AA SOT89; Other; TO-243AA Other; SOT-89-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data