Texas Instruments UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator UA78L09ACPK

Description
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator - UA78L09ACPK - Texas Instruments
Dallas, TX, United States
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator
UA78L09ACPK
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator UA78L09ACPK
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125

3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125

Buy Now Datasheet
Singapore, Singapore
9V 100mA SOT-89 LDO Voltage Regulator IC
776-UA78L09ACPK
9V 100mA SOT-89 LDO Voltage Regulator IC 776-UA78L09ACPK
9V 100mA LDO Linear Voltage Regulator, SOT-89 Product overview: UA78L09ACPK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L09ACPK can be used for catalog matching and distributor lookup.

9V 100mA LDO Linear Voltage Regulator, SOT-89 Product overview: UA78L09ACPK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L09ACPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14331-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14331-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14331-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14331-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14331-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14331-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14331-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14331-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14331-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACPK - 119332-UA78L09ACPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACPK
119332-UA78L09ACPK
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACPK 119332-UA78L09ACPK
Manufacturer: Texas Instruments Win Source Part Number: 119332-UA78L09ACPK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 45dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119332-UA78L09ACPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 45dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L09ACPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L09ACPK
PMIC - Voltage Regulators - Linear UA78L09ACPK
IC REG LINEAR 9V 100MA SOT89-3

IC REG LINEAR 9V 100MA SOT89-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L09ACPK - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L09ACPK
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L09ACPK
IC REG LINEAR 9V 100MA SOT89-3

IC REG LINEAR 9V 100MA SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L09ACPK
Linear Voltage Regulators UA78L09ACPK
Linear Voltage Regulators 9.0V 100mA

Linear Voltage Regulators 9.0V 100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L09ACPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L09ACPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L09ACPK
IC REG LINEAR 9V 100MA SOT89-3

IC REG LINEAR 9V 100MA SOT89-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78L09ACPK 776-UA78L09ACPK 296-14331-1-ND 119332-UA78L09ACPK UA78L09ACPK UA78L09ACPK UA78L09ACPK UA78L09ACPK
Product Name UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 9V 100mA SOT-89 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACPK PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; SOT-89 Other; TO-243AA SOT89; Other; SOT-89-3 Other; TO-243AA SOT89
Output Voltage 9 volts 9 volts 9 volts 9 volts 9 volts 9 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data