Texas Instruments UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05IDCY

Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator - UA78M05IDCY - Texas Instruments
Dallas, TX, United States
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator
UA78M05IDCY
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05IDCY
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125

3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V 500mA 25V LDO Voltage Regulator IC
776-UA78M05IDCY
5V 500mA 25V LDO Voltage Regulator IC 776-UA78M05IDCY
5V 500mA LDO Regulator, SOT-223-4, 25V In, 80dB PSRR Product overview: UA78M05IDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05IDCY can be used for catalog matching and distributor lookup.

5V 500mA LDO Regulator, SOT-223-4, 25V In, 80dB PSRR Product overview: UA78M05IDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05IDCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - UA78M05IDCY - 1275524-UA78M05IDCY - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UA78M05IDCY
1275524-UA78M05IDCY
Electronic Wholesale - UA78M05IDCY 1275524-UA78M05IDCY
Manufacturer: Texas Instruments Win Source Part Number: 1275524-UA78M05IDCY Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Communications & Networking Family Part Number: UA78M05 Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 25V Maximum Dropout Voltage: 2V at 350mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275524-UA78M05IDCY
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Communications & Networking
Family Part Number: UA78M05
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 2V at 350mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27139-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27139-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27139-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - 6616730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616730
Voltage Regulators 6616730
Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Supplier's Site
Voltage Regulators - 6616730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616730P
Voltage Regulators 6616730P
Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Supplier's Site
Voltage Regulators - 9223527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223527
Voltage Regulators 9223527
Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M05IDCY - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M05IDCY
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M05IDCY
IC REG LINEAR 5V 500MA SOT223-4

IC REG LINEAR 5V 500MA SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M05IDCY
Linear Voltage Regulators UA78M05IDCY
Linear Voltage Regulators 5V 500mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 5V 500mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M05IDCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M05IDCY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M05IDCY
IC REG LINEAR 5V 500MA SOT223-4

IC REG LINEAR 5V 500MA SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78M05IDCY 776-UA78M05IDCY 1275524-UA78M05IDCY 296-27139-5-ND 6616730 6616730P UA78M05IDCY UA78M05IDCY UA78M05IDCY
Product Name UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 5V 500mA 25V LDO Voltage Regulator IC Electronic Wholesale - UA78M05IDCY Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25070DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details