9V LDO Regulator, 500mA, TO-252, Surface Mount Product overview: UA78M09CKTPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 9V, 500mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 9V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M09CKTPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115237-UA78M09CKTPR
Packaging: Digi-Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 2-PowerFLEX
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC VOLT REG POS 9V .5A TO-252
IC VOLT REG POS 9V .5A TO-252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-UA78M09CKTPR | 1115237-UA78M09CKTPR | UA78M09CKTPR | UA78M09CKTPR |
| Product Name | SMD 9V 500mA TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UA78M09CKTPR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-252-3 | Other; 2-PowerFLEX | ||
| Output Voltage | 9 volts | 9 volts | 9 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 2 volts | 2 volts |