Texas Instruments UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator UA78L06ACLPRE3

Description
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator - UA78L06ACLPRE3 - Texas Instruments
Dallas, TX, United States
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator
UA78L06ACLPRE3
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator UA78L06ACLPRE3
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125

3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L06ACLPRE3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L06ACLPRE3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L06ACLPRE3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L06ACLPRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L06ACLPRE3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L06ACLPRE3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
6.2V 100mA 20V LDO Voltage Regulator IC
776-UA78L06ACLPRE3
6.2V 100mA 20V LDO Voltage Regulator IC 776-UA78L06ACLPRE3
6.2V LDO Regulator, 100mA, TO-92, 20V In, 5% Acc Product overview: UA78L06ACLPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6.2V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L06ACLPRE3 can be used for catalog matching and distributor lookup.

6.2V LDO Regulator, 100mA, TO-92, 20V In, 5% Acc Product overview: UA78L06ACLPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6.2V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L06ACLPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L06ACLPRE3 - 1275508-UA78L06ACLPRE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L06ACLPRE3
1275508-UA78L06ACLPRE3
PMIC - PMIC - Voltage Regulators - Linear - UA78L06ACLPRE3 1275508-UA78L06ACLPRE3
Manufacturer: Texas Instruments Win Source Part Number: 1275508-UA78L06ACLPR E3 Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 100mA Family Name: uA78L06 Output Voltage: 6.2V Categories: Integrated Circuits (ICs) PSRR: 48dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.7V @ 40mA Alternative Parts (Cross-Reference): ZR78L06CSTOB; ZSR600CL; ZR78L06CL; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275508-UA78L06ACLPRE3
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: uA78L06
Output Voltage: 6.2V
Categories: Integrated Circuits (ICs)
PSRR: 48dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1.7V @ 40mA
Alternative Parts (Cross-Reference): ZR78L06CSTOB; ZSR600CL; ZR78L06CL;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L06ACLPRE3
Linear Voltage Regulators UA78L06ACLPRE3
Linear Voltage Regulators 6V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 6V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L06ACLPRE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L06ACLPRE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L06ACLPRE3
IC REG LINEAR 6.2V 100MA TO92-3

IC REG LINEAR 6.2V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L06ACLPRE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L06ACLPRE3
PMIC - Voltage Regulators - Linear UA78L06ACLPRE3
IC REG LINEAR 6.2V 100MA TO92-3

IC REG LINEAR 6.2V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L06ACLPRE3 296-UA78L06ACLPRE3CT-ND 776-UA78L06ACLPRE3 1275508-UA78L06ACLPRE3 UA78L06ACLPRE3 UA78L06ACLPRE3 UA78L06ACLPRE3
Product Name UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 6.2V 100mA 20V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78L06ACLPRE3 Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-89,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details