Texas Instruments UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACLP

Description
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator - UA78L10ACLP - Texas Instruments
Dallas, TX, United States
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator
UA78L10ACLP
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACLP
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Voltage Regulators - 6616831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616831
Voltage Regulators 6616831
Texas Instruments UA78L10ACLP

Texas Instruments UA78L10ACLP

Supplier's Site
Voltage Regulators - 6616831P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616831P
Voltage Regulators 6616831P
Texas Instruments UA78L10ACLP

Texas Instruments UA78L10ACLP

Supplier's Site
Voltage Regulators - 1457768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1457768
Voltage Regulators 1457768
Texas Instruments UA78L10ACLP

Texas Instruments UA78L10ACLP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-1996-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-1996-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-1996-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
10V 100mA LDO Voltage Regulator IC
776-UA78L10ACLP
10V 100mA LDO Voltage Regulator IC 776-UA78L10ACLP
10V 100mA Positive LDO Regulator, TO-92 Product overview: UA78L10ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L10ACLP can be used for catalog matching and distributor lookup.

10V 100mA Positive LDO Regulator, TO-92 Product overview: UA78L10ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L10ACLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACLP - 081840-UA78L10ACLP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACLP
081840-UA78L10ACLP
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACLP 081840-UA78L10ACLP
Manufacturer: Texas Instruments Win Source Part Number: 081840-UA78L10ACLP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 44dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081840-UA78L10ACLP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 44dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L10ACLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L10ACLP
PMIC - Voltage Regulators - Linear UA78L10ACLP
IC REG LINEAR 10V 100MA TO92-3

IC REG LINEAR 10V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L10ACLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L10ACLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L10ACLP
IC REG LINEAR 10V 100MA TO92-3

IC REG LINEAR 10V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L10ACLP
Linear Voltage Regulators UA78L10ACLP
Linear Voltage Regulators 10.0V 100mA.

Linear Voltage Regulators 10.0V 100mA.

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L10ACLP 6616831 6616831P 296-1996-ND 776-UA78L10ACLP 081840-UA78L10ACLP UA78L10ACLP UA78L10ACLP UA78L10ACLP
Product Name UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 10V 100mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACLP PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 TO-92; Other; TO-92-3 TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data