Manufacturer: Texas Instruments
Win Source Part Number: 1275499-UA7815CKTER
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 3-PowerFLEX
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-4, DPak (3 Leads + Tab)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: UA7815
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 15V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 2V at 1A
15V FIXED POSITIVE REGULATOR, PSSO3, PLASTIC, PFM-3 Product overview: UA7815CKTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKTER can be used for catalog matching and distributor lookup.
IC VOLT REG POS 15V 1.5A DPAK-2
IC VOLT REG POS 15V 1.5A DPAK-2
IC VOLT REG POS 15V 1.5A DPAK-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1275499-UA7815CKTER | 776-UA7815CKTER | UA7815CKTER | UA7815CKTER | UA7815CKTER |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - UA7815CKTER | 15V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-4, DPak (3 Leads + Tab) | Other; TO-252-4 | DPAK; Other; TO-252-4, DPak (3 Leads + Tab) | ||
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |