Texas Instruments UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator UA78L09ACDR

Description
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator - UA78L09ACDR - Texas Instruments
Dallas, TX, United States
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator
UA78L09ACDR
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator UA78L09ACDR
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
9V 100mA 24V SOIC LDO Voltage Regulator IC
776-UA78L09ACDR
9V 100mA 24V SOIC LDO Voltage Regulator IC 776-UA78L09ACDR
9V LDO Regulator, 100mA, 24V In, 8-SOIC Product overview: UA78L09ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 24V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L09ACDR can be used for catalog matching and distributor lookup.

9V LDO Regulator, 100mA, 24V In, 8-SOIC Product overview: UA78L09ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 24V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L09ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15053-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15053-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15053-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15053-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15053-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15053-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15053-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15053-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15053-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACDR - 035577-UA78L09ACDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACDR
035577-UA78L09ACDR
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACDR 035577-UA78L09ACDR
Manufacturer: Texas Instruments Win Source Part Number: 035577-UA78L09ACDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 45dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 035577-UA78L09ACDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 45dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L09ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L09ACDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L09ACDR
IC REG LINEAR 9V 100MA 8SOIC

IC REG LINEAR 9V 100MA 8SOIC

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L09ACDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L09ACDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L09ACDR
IC REG LINEAR 9V 100MA 8SOIC

IC REG LINEAR 9V 100MA 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78L09ACDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L09ACDR
PMIC - Voltage Regulators - Linear UA78L09ACDR
IC REG LINEAR 9V 100MA 8SOIC

IC REG LINEAR 9V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L09ACDR
Linear Voltage Regulators UA78L09ACDR
Linear Voltage Regulators 9V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 9V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L09ACDR 776-UA78L09ACDR 296-15053-1-ND 035577-UA78L09ACDR UA78L09ACDR UA78L09ACDR UA78L09ACDR UA78L09ACDR
Product Name UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 9V 100mA 24V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACDR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 9 volts 9 volts 9 volts 9 volts 9 volts 9 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24308DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 1.5 amps
Operating Temperature 0 C (32 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details