Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers UC1842AJ883B

Description
Win Source Part Number: 989853-UC1842AJ883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: TEXUNIUC1842AJ883B,2 156-UC1842AJ883B RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 989853-UC1842AJ883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: TEXUNIUC1842AJ883B,2 156-UC1842AJ883B RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 989853-UC1842AJ883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
989853-UC1842AJ883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 989853-UC1842AJ883B
Win Source Part Number: 989853-UC1842AJ883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: TEXUNIUC1842AJ883B,2 156-UC1842AJ883B RoHS Status: RoHS non-compliant

Win Source Part Number: 989853-UC1842AJ883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Boost, Buck, Flyback, Forward
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 10V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Unitrode
Other Names: TEXUNIUC1842AJ883B,2156-UC1842AJ883B
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Power Management IC
760-UC1842AJ883B
Power Management IC 760-UC1842AJ883B
Current Mode PWM Controller 8-CDIP -55 to 125 Product overview: UC1842AJ883B from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC1842AJ883B can be used for catalog matching and distributor lookup.

Current Mode PWM Controller 8-CDIP -55 to 125 Product overview: UC1842AJ883B from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC1842AJ883B can be used for catalog matching and distributor lookup.

Supplier's Site
DC DC Switching Controllers - UC1842AJ883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC1842AJ883B
DC DC Switching Controllers UC1842AJ883B
Power Supply Controller 8-CDIP

Power Supply Controller 8-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 989853-UC1842AJ883B 760-UC1842AJ883B UC1842AJ883B
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Power Management IC DC DC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Output Voltage Type Transistor Driver
Package Type DIP; Other; Bulk Other; CDIP DIP; Other; 8-CDIP (0.300\", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
fsw 500 kHz
Unlock Full Specs
to access all available technical data