Texas Instruments UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator UA7812CKCSE3

Description
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator - UA7812CKCSE3 - Texas Instruments
Dallas, TX, United States
UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator
UA7812CKCSE3
UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator UA7812CKCSE3
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21623-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21623-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21623-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
 - UA7812CKCSE3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 12V, BIPolar, PSFM3

Supplier's Site Datasheet
Singapore, Singapore
12V 1.5A TO-220 LDO Voltage Regulator IC
776-UA7812CKCSE3
12V 1.5A TO-220 LDO Voltage Regulator IC 776-UA7812CKCSE3
12V 1.5A Linear Voltage Regulator, TO-220-3, Positive Product overview: UA7812CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7812CKCSE3 can be used for catalog matching and distributor lookup.

12V 1.5A Linear Voltage Regulator, TO-220-3, Positive Product overview: UA7812CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7812CKCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7812CKCSE3
Linear Voltage Regulators UA7812CKCSE3
Linear Voltage Regulators 12V 1.5A Fixed Pos Voltage Regulator

Linear Voltage Regulators 12V 1.5A Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7812CKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7812CKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7812CKCSE3
IC REG LINEAR 12V 1.5A TO220-3

IC REG LINEAR 12V 1.5A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA7812CKCSE3 296-21623-5-ND UA7812CKCSE3 776-UA7812CKCSE3 UA7812CKCSE3 UA7812CKCSE3
Product Name UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 1.5A TO-220 LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722901QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details