Texas Instruments UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator UA78L06ACLPR

Description
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator - UA78L06ACLPR - Texas Instruments
Dallas, TX, United States
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator
UA78L06ACLPR
UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator UA78L06ACLPR
3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125

3 Pin 100mA Fixed 6V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L06ACLPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L06ACLPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L06ACLPRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L06ACLPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L06ACLPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L06ACLPRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 968421-UA78L06ACLPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
968421-UA78L06ACLPR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 968421-UA78L06ACLPR
Win Source Part Number: 968421-UA78L06ACLPR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 6.2V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 48dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISUA78L06ACLPR,2 96-31461-2,2156-UA78 L06ACLPR,296-31461-1 ,UA78L06ACLPR-ND Base Product Number: UA78L06 Voltage Dropout (Max): 1.7V @ 40mA

Win Source Part Number: 968421-UA78L06ACLPR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 6.2V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 48dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISUA78L06ACLPR,296-31461-2,2156-UA78L06ACLPR,296-31461-1,UA78L06ACLPR-ND
Base Product Number: UA78L06
Voltage Dropout (Max): 1.7V @ 40mA

Buy Now Datasheet
 - UA78L06ACLPR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 6.2V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 6.2V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
6.2V 100mA 20V LDO Voltage Regulator IC
776-UA78L06ACLPR
6.2V 100mA 20V LDO Voltage Regulator IC 776-UA78L06ACLPR
6.2V LDO Regulator, 100mA, 20V In, TO-92 Product overview: UA78L06ACLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6.2V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L06ACLPR can be used for catalog matching and distributor lookup.

6.2V LDO Regulator, 100mA, 20V In, TO-92 Product overview: UA78L06ACLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6.2V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L06ACLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L06ACLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L06ACLPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L06ACLPR
IC REG LINEAR 6.2V 100MA TO92-3

IC REG LINEAR 6.2V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L06ACLPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L06ACLPR
PMIC - Voltage Regulators - Linear UA78L06ACLPR
IC REG LINEAR 6.2V 100MA TO92-3

IC REG LINEAR 6.2V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L06ACLPR
Linear Voltage Regulators UA78L06ACLPR
Linear Voltage Regulators 6V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 6V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L06ACLPR 296-UA78L06ACLPRTR-ND 968421-UA78L06ACLPR UA78L06ACLPR 776-UA78L06ACLPR UA78L06ACLPR UA78L06ACLPR UA78L06ACLPR
Product Name UA78L06A 3 Pin 100mA Fixed 6V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 6.2V 100mA 20V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-89,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; Tape & Reel (TR),Cut Tape (CT) TO-92; Other; TO-92 Other; TO-92-3 TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers
LM2941QML 1A Low Dropout Adjustable Regulator - 5962-9166703QYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details