Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - UC1847J883B UC1847J883B

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227445-UC1847J883B Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: CDIP Alternative Parts (Cross-Reference): UC1847J/883B; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227445-UC1847J883B Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: CDIP Alternative Parts (Cross-Reference): UC1847J/883B; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC1847J883B - 1227445-UC1847J883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC1847J883B
1227445-UC1847J883B
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC1847J883B 1227445-UC1847J883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227445-UC1847J883B Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: CDIP Alternative Parts (Cross-Reference): UC1847J/883B; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227445-UC1847J883B
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1847J/883B;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-UC1847J883B
Voltage Regulator IC 776-UC1847J883B
Current Mode PWM Controller 16-CDIP -55 to 125 Product overview: UC1847J883B from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC1847J883B can be used for catalog matching and distributor lookup.

Current Mode PWM Controller 16-CDIP -55 to 125 Product overview: UC1847J883B from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC1847J883B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1227445-UC1847J883B 776-UC1847J883B
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - UC1847J883B Voltage Regulator IC
Package Type DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-3.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details